Schneider Electric Enclosure GV2MC02

Description
ENCLOSURE, FOR MANUAL STARTER, 147 MM HEIGHT, 93 MM WIDTH, 84 MM DEPTH, SURFACE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ENCLOSURE, FOR MANUAL STARTER, 147 MM HEIGHT, 93 MM WIDTH, 84 MM DEPTH, SURFACE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 57498263 - Radwell International
Willingboro, NJ, United States
Enclosure
57498263
Enclosure 57498263
ENCLOSURE, FOR MANUAL STARTER, 147 MM HEIGHT, 93 MM WIDTH, 84 MM DEPTH, SURFACE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, FOR MANUAL STARTER, 147 MM HEIGHT, 93 MM WIDTH, 84 MM DEPTH, SURFACE MOUNTING, IP55. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Tesys Gv2Me; Enclosure Type Schneider Electric - 92F5230 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tesys Gv2Me; Enclosure Type Schneider Electric
92F5230
Enclosure, Tesys Gv2Me; Enclosure Type Schneider Electric 92F5230
ENCLOSURE, TESYS GV2ME; Enclosure Type:Control; Enclosure Material:-; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP55; Body Color:-; NEMA Rating:-; Product Range:TeSys GV2 RoHS Compliant: Yes

ENCLOSURE, TESYS GV2ME; Enclosure Type:Control; Enclosure Material:-; External Height - Metric:147.1mm; External Width - Metric:93mm; External Depth - Metric:84mm; IP Rating:IP55; Body Color:-; NEMA Rating:-; Product Range:TeSys GV2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 57498263 92F5230
Product Name Enclosure Enclosure, Tesys Gv2Me; Enclosure Type Schneider Electric
Type Junction Box
Length 5.79 inch (147 mm)
Width 3.66 inch (93 mm)
Depth 3.31 inch (84 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details