Schneider Electric Motor Protection GV2LE07

Description
Schneider Electric GV2LE07
Request a Quote Datasheet
Description
Schneider Electric GV2LE07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088387
Motor Protection 6088387
Schneider Electric GV2LE07

Schneider Electric GV2LE07

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric - 68Y9420 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric
68Y9420
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric 68Y9420
THERMAL MAG CKT BREAKER, 3P, 2.5A, 690V; Product Range:TeSys Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 2.5A, 690V; Product Range:TeSys Series; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric - 69AH7974 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric
69AH7974
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric 69AH7974
THERMOMAGNETIC CKT BREAKER, 3P, 2.5A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 2.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088387 68Y9420 69AH7974
Product Name Motor Protection Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric
Features Motor Circuit Protection
Rated AC Voltage 690 volts
Rated Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.3000 amps
View Details
2 suppliers
Circuit Breakers - 2-1423675-5 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Electronic circuit breaker - 787-1664/212-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers