Schneider Electric Motor Protection GV2L22

Description
Schneider Electric GV2L22
Request a Quote Datasheet
Description
Schneider Electric GV2L22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088359
Motor Protection 6088359
Schneider Electric GV2L22

Schneider Electric GV2L22

Supplier's Site
Circuit Breakers - 4008-GV2L22-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2L22-ND
Circuit Breakers 4008-GV2L22-ND
TESYS MAGNETIC CIRCUIT BREAKER

TESYS MAGNETIC CIRCUIT BREAKER

Buy Now Datasheet
Molded Case Circuit Breaker - 57489223 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57489223
Molded Case Circuit Breaker 57489223
MOTOR PROTECTION CIRCUIT BREAKER, TESYS GV2, MANUAL STARTER, 3 POLE, ROTARY HANDLE, 25 AMP, 600 VAC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

MOTOR PROTECTION CIRCUIT BREAKER, TESYS GV2, MANUAL STARTER, 3 POLE, ROTARY HANDLE, 25 AMP, 600 VAC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
TELEMECANIQUE Circuit Breaker GV2L22

TELEMECANIQUE Circuit Breaker GV2L22

Supplier's Site
Thermomagnetic Ckt Breaker, 3P, 25A Rohs Compliant Schneider Electric - 69AH7987 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 25A Rohs Compliant Schneider Electric
69AH7987
Thermomagnetic Ckt Breaker, 3P, 25A Rohs Compliant Schneider Electric 69AH7987
THERMOMAGNETIC CKT BREAKER, 3P, 25A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 25A ROHS COMPLIANT: YES

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 25A, 690V; Product Range Schneider Electric - 15B8784 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 25A, 690V; Product Range Schneider Electric
15B8784
Thermal Mag Ckt Breaker, 3P, 25A, 690V; Product Range Schneider Electric 15B8784
THERMAL MAG CKT BREAKER, 3P, 25A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 25A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088359 4008-GV2L22-ND 57489223 69AH7987 15B8784
Product Name Motor Protection Circuit Breakers Molded Case Circuit Breaker Molded Case Circuit Breaker Thermomagnetic Ckt Breaker, 3P, 25A Rohs Compliant Schneider Electric Thermal Mag Ckt Breaker, 3P, 25A, 690V; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 25 amps 25 amps 25 amps
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Approvals / Ratings CSA C22.2 No 60947-4-1, EN 60947-2, IEC 60947-2, UL60947-4-1
Unlock Full Specs
to access all available technical data