Schneider Electric Circuit Breakers GV2L16

Description
TESYS MAGNETIC CIRCUIT BREAKER
Request a Quote Datasheet
Description
TESYS MAGNETIC CIRCUIT BREAKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2L16-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2L16-ND
Circuit Breakers 4008-GV2L16-ND
TESYS MAGNETIC CIRCUIT BREAKER

TESYS MAGNETIC CIRCUIT BREAKER

Buy Now Datasheet
Motor Protection - 6088337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088337
Motor Protection 6088337
Schneider Electric GV2L16

Schneider Electric GV2L16

Supplier's Site
Din Rail Mount Circuit Breaker - 57489215 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57489215
Din Rail Mount Circuit Breaker 57489215
MOTOR CIRCUIT BREAKER, 14 AMP, 3 POLE, 480 VAC, MAGNETIC, SCREW CLAMP TERMINALS, ROTARY HANDLE, IP20. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, 14 AMP, 3 POLE, 480 VAC, MAGNETIC, SCREW CLAMP TERMINALS, ROTARY HANDLE, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 14A, 690V; Product Range Schneider Electric - 79C7945 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 14A, 690V; Product Range Schneider Electric
79C7945
Thermal Mag Ckt Breaker, 3P, 14A, 690V; Product Range Schneider Electric 79C7945
THERMAL MAG CKT BREAKER, 3P, 14A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:14A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 14A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:14A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 14A Rohs Compliant Schneider Electric - 69AH7985 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 14A Rohs Compliant Schneider Electric
69AH7985
Thermomagnetic Ckt Breaker, 3P, 14A Rohs Compliant Schneider Electric 69AH7985
THERMOMAGNETIC CKT BREAKER, 3P, 14A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 14A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2L16-ND 6088337 57489215 79C7945 69AH7985
Product Name Circuit Breakers Motor Protection Din Rail Mount Circuit Breaker Thermal Mag Ckt Breaker, 3P, 14A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 14A Rohs Compliant Schneider Electric
Rated Current 14 amps 14 amps 14 amps
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Approvals / Ratings EN 60947-2, EN 60947-4-1, IEC 60947-2, IEC 60947-4-1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-53-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers