Schneider Electric Motor Protection GV2L10

Description
Schneider Electric GV2L10
Request a Quote Datasheet
Description
Schneider Electric GV2L10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088315
Motor Protection 6088315
Schneider Electric GV2L10

Schneider Electric GV2L10

Supplier's Site
Circuit Breakers - 4008-GV2L10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2L10-ND
Circuit Breakers 4008-GV2L10-ND
TESYS MAGNETIC CIRCUIT BREAKER

TESYS MAGNETIC CIRCUIT BREAKER

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 57489206 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57489206
Din Rail Mount Circuit Breaker 57489206
MOTOR CIRCUIT BREAKER, TESYS DECA, 3 POLE, 6.3 AMP, 690 VAC, 50/60 HZ, 4 KW, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +80 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, TESYS DECA, 3 POLE, 6.3 AMP, 690 VAC, 50/60 HZ, 4 KW, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +80 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric - 69AH7983 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric
69AH7983
Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric 69AH7983
THERMOMAGNETIC CKT BREAKER, 3P, 6.3A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 6.3A ROHS COMPLIANT: YES

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric - 15B8781 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric
15B8781
Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric 15B8781
THERMAL MAG CKT BREAKER, 3P, 6.3A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 6.3A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:6.3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088315 4008-GV2L10-ND 57489206 69AH7983 15B8781
Product Name Motor Protection Circuit Breakers Din Rail Mount Circuit Breaker Thermomagnetic Ckt Breaker, 3P, 6.3A Rohs Compliant Schneider Electric Thermal Mag Ckt Breaker, 3P, 6.3A, 690V; Product Range Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 6.3 amps 6.3 amps 6.3 amps
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Approvals / Ratings CSA C22.2 No 60947-4-1, EN 60947-2, EN 60947-4-1, IEC 60947-2, IEC 60947-4-1, UL60947-4-1
Unlock Full Specs
to access all available technical data