Schneider Electric Motor Protection GV2L08

Description
Schneider Electric GV2L08
Request a Quote Datasheet
Description
Schneider Electric GV2L08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 6088309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088309
Motor Protection 6088309
Schneider Electric GV2L08

Schneider Electric GV2L08

Supplier's Site
Circuit Breakers - 4008-GV2L08-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2L08-ND
Circuit Breakers 4008-GV2L08-ND
TESYS MAGNETIC CIRCUIT BREAKER

TESYS MAGNETIC CIRCUIT BREAKER

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 4A, 690V; Product Range Schneider Electric - 15B8780 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 4A, 690V; Product Range Schneider Electric
15B8780
Thermal Mag Ckt Breaker, 3P, 4A, 690V; Product Range Schneider Electric 15B8780
THERMAL MAG CKT BREAKER, 3P, 4A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 4A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 4A Rohs Compliant Schneider Electric - 69AH7982 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 4A Rohs Compliant Schneider Electric
69AH7982
Thermomagnetic Ckt Breaker, 3P, 4A Rohs Compliant Schneider Electric 69AH7982
THERMOMAGNETIC CKT BREAKER, 3P, 4A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 4A ROHS COMPLIANT: YES

Supplier's Site
Din Rail Mount Circuit Breaker - 57489204 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57489204
Din Rail Mount Circuit Breaker 57489204
MAGNETIC CIRCUIT BREAKER, 4 AMP, 690 VOLT, 50/60HZ, DIN MOUNT, IEC, 89*44.5*97MM, ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC CIRCUIT BREAKER, 4 AMP, 690 VOLT, 50/60HZ, DIN MOUNT, IEC, 89*44.5*97MM, ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 6088309 4008-GV2L08-ND 15B8780 69AH7982 57489204
Product Name Motor Protection Circuit Breakers Thermal Mag Ckt Breaker, 3P, 4A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 4A Rohs Compliant Schneider Electric Din Rail Mount Circuit Breaker
Features Motor Circuit Protection Trip Indicator
Rated Current 4 amps 4 amps 4 amps
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Approvals / Ratings CSA C22.2 No 60947-4-1, EN 60947-2, EN 60947-4-1, IEC 60947-2, IEC 60947-4-1, UL60947-4-1
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary D-Trip Circuit Breakers - 1DU60R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-62F-3-2-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-4400.0100-ND - DigiKey
Specs
Rated Current 13 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details