Schneider Electric Circuit Breakers GV2L07

Description
TESYS MAGNETIC CIRCUIT BREAKER
Request a Quote Datasheet
Description
TESYS MAGNETIC CIRCUIT BREAKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GV2L07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2L07-ND
Circuit Breakers 4008-GV2L07-ND
TESYS MAGNETIC CIRCUIT BREAKER

TESYS MAGNETIC CIRCUIT BREAKER

Buy Now Datasheet
Motor Protection - 6088292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
6088292
Motor Protection 6088292
Schneider Electric GV2L07

Schneider Electric GV2L07

Supplier's Site
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric - 79C7944 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric
79C7944
Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric 79C7944
THERMAL MAG CKT BREAKER, 3P, 2.5A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

THERMAL MAG CKT BREAKER, 3P, 2.5A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:2.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric - 69AH7981 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric
69AH7981
Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric 69AH7981
THERMOMAGNETIC CKT BREAKER, 3P, 2.5A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 2.5A ROHS COMPLIANT: YES

Supplier's Site
Molded Case Circuit Breaker - 57489200 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57489200
Molded Case Circuit Breaker 57489200
MOTOR CIRCUIT BREAKER, TESYS GV2, 3P, 2.5 A, MAGNETIC, ROTARY HANDLE, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

MOTOR CIRCUIT BREAKER, TESYS GV2, 3P, 2.5 A, MAGNETIC, ROTARY HANDLE, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GV2L07-ND 6088292 79C7944 69AH7981 57489200
Product Name Circuit Breakers Motor Protection Thermal Mag Ckt Breaker, 3P, 2.5A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 2.5A Rohs Compliant Schneider Electric Molded Case Circuit Breaker
Rated Current 2.5 amps 2.5 amps
Features Trip Indicator Motor Circuit Protection
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Rotary)
Approvals / Ratings CSA C22.2 No 60947-4-1, EN 60947-2, EN 60947-4-1, IEC 60947-2, IEC 60947-4-1, UL60947-4-1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-62-4-8-5-H-V-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details