GV2G554 is a 3-pole busbar accessory for TeSys D and GV2 series manual starters, designed for terminal mounting with five tap-offs at a 54 mm pitch. It has a permissible current of 11 A and a conventional free air thermal current of 63 A, with a rated insulation voltage of 690 V. The busbar weighs 0.1 kg and is compatible with GV2L, GV2LE, GV2ME, GV2P, GV2RT, and LS1D32 devices. It supports a thermal withstand current of 104 x I²t.
MANUAL STARTER BUSBAR 600VAC 63AMP IEC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15B8777 |
| Product Name | Manual Starter Busbar 600Vac 63Amp Iec Rohs Compliant Square D By Schneider Electric |
| Approvals | RoHS |