Schneider Electric, Automation & Control DC Supply Systems/Chargers Gutor SDC

Description
Industrial thyristor rectifier from 25- 1200ADC and higher With its broad range of possible DC voltages, the SDC is very flexible and can meet specific requirements and a wide range of autonomy times. Similar to the other products built on the xxW platform (PxW and WxW), the SDC will withstand the harshest environmental conditions. The firmware is certified according to IEC60880 for NPP (Nuclear Power Plant) applications. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to the independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications
Description
Industrial thyristor rectifier from 25- 1200ADC and higher With its broad range of possible DC voltages, the SDC is very flexible and can meet specific requirements and a wide range of autonomy times. Similar to the other products built on the xxW platform (PxW and WxW), the SDC will withstand the harshest environmental conditions. The firmware is certified according to IEC60880 for NPP (Nuclear Power Plant) applications. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to the independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications

Suppliers

Company
Product
Description
Supplier Links
DC Supply Systems/Chargers - Gutor SDC - Schneider Electric, Automation & Control
Knightdale, NC, USA
DC Supply Systems/Chargers
Gutor SDC
DC Supply Systems/Chargers Gutor SDC
Industrial thyristor rectifier from 25- 1200ADC and higher With its broad range of possible DC voltages, the SDC is very flexible and can meet specific requirements and a wide range of autonomy times. Similar to the other products built on the xxW platform (PxW and WxW), the SDC will withstand the harshest environmental conditions. The firmware is certified according to IEC60880 for NPP (Nuclear Power Plant) applications. This product is best in its class, because it benefits from our focus on quality and attention to detail. Benefits Flexibility Due to the independent modules, the UPS can be sized individually based on customer requirements. NPP qualified The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements. Proven reliability Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records. Applications - Nuclear Power Plants (NPP) - Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO) - Power generation, including transmission and distribution - Chemical industry - Other industrial applications

Industrial thyristor rectifier from 25- 1200ADC and higher
With its broad range of possible DC voltages, the SDC is very flexible and can meet specific requirements and a wide range of autonomy times. Similar to the other products built on the xxW platform (PxW and WxW), the SDC will withstand the harshest environmental conditions. The firmware is certified according to IEC60880 for NPP (Nuclear Power Plant) applications.
This product is best in its class, because it benefits from our focus on quality and attention to detail.

Benefits

Flexibility
Due to the independent modules, the UPS can be sized individually based on customer requirements.
NPP qualified
The firmware is certified according to IEC 60880 for third party, and the components are withstanding applicable seismic requirements.
Proven reliability
Best in class Mean Time Between Failures (MTBF) within a long product lifetime with minimal servicing required. Over 20,000 systems installed worldwide with excellent quality records.

Applications

- Nuclear Power Plants (NPP)
- Oil & Gas, Petrochemical (onshore, offshore, pipelines, refining, FPSO)
- Power generation, including transmission and distribution
- Chemical industry
- Other industrial applications

Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category High Voltage Power Supplies
Product Number Gutor SDC
Product Name DC Supply Systems/Chargers
Applications Nuclear Power Plants, Oil & Gas
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction (optional feature)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B
View Details
High Voltage Power Supplies - 202A-5KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Voltage -10000.0 to -50000.0 volts
View Details