Schneider Electric Disconnector Fuse Sw, 3Pst, 200A, Cable; Contact Configuration Square D By Schneider Electric GS2MU3N

Description
DISCONNECTOR FUSE SW, 3PST, 200A, CABLE; Contact Configuration:3PST-N O; Fuse Size Held:Class J; No. of Fuses:3 Fuse; Contact Current AC Max:200A; Contact Voltage AC Max:-; Switch Terminals:Cable; No. of Poles:3 Pole RoHS Compliant: Yes
Datasheet
Description
DISCONNECTOR FUSE SW, 3PST, 200A, CABLE; Contact Configuration:3PST-N O; Fuse Size Held:Class J; No. of Fuses:3 Fuse; Contact Current AC Max:200A; Contact Voltage AC Max:-; Switch Terminals:Cable; No. of Poles:3 Pole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnector Fuse Sw, 3Pst, 200A, Cable; Contact Configuration Square D By Schneider Electric - 20X5138 - Newark, An Avnet Company
Chicago, IL, United States
Disconnector Fuse Sw, 3Pst, 200A, Cable; Contact Configuration Square D By Schneider Electric
20X5138
Disconnector Fuse Sw, 3Pst, 200A, Cable; Contact Configuration Square D By Schneider Electric 20X5138
DISCONNECTOR FUSE SW, 3PST, 200A, CABLE; Contact Configuration:3PST-N O; Fuse Size Held:Class J; No. of Fuses:3 Fuse; Contact Current AC Max:200A; Contact Voltage AC Max:-; Switch Terminals:Cable; No. of Poles:3 Pole RoHS Compliant: Yes

DISCONNECTOR FUSE SW, 3PST, 200A, CABLE; Contact Configuration:3PST-NO; Fuse Size Held:Class J; No. of Fuses:3 Fuse; Contact Current AC Max:200A; Contact Voltage AC Max:-; Switch Terminals:Cable; No. of Poles:3 Pole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X5138
Product Name Disconnector Fuse Sw, 3Pst, 200A, Cable; Contact Configuration Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details