Schneider Electric OEM Parts - OEM Parts (F - I) - GS2MU3N GS2MU3N

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979217-GS2MU3N Termination: Cable Current Rating: 200 A Mounting: SMD (SMT) Number of Poles: 3 Categories: OEM Parts(F-I) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: DIN Rail, Panel RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979217-GS2MU3N Termination: Cable Current Rating: 200 A Mounting: SMD (SMT) Number of Poles: 3 Categories: OEM Parts(F-I) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: DIN Rail, Panel RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - GS2MU3N - 979217-GS2MU3N - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - GS2MU3N
979217-GS2MU3N
OEM Parts - OEM Parts (F - I) - GS2MU3N 979217-GS2MU3N
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979217-GS2MU3N Termination: Cable Current Rating: 200 A Mounting: SMD (SMT) Number of Poles: 3 Categories: OEM Parts(F-I) Case / Package: 200 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Mount: DIN Rail, Panel RoHS: Non-Compliant

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979217-GS2MU3N
Termination: Cable
Current Rating: 200 A
Mounting: SMD (SMT)
Number of Poles: 3
Categories: OEM Parts(F-I)
Case / Package: 200
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: DIN Rail, Panel
RoHS: Non-Compliant

Buy Now
Disconnect Switch Components - 4008-GS2MU3N-ND - DigiKey
Thief River Falls, MN, United States
Disconnect Switch Components
4008-GS2MU3N-ND
Disconnect Switch Components 4008-GS2MU3N-ND
HANDLE 750V 200A

HANDLE 750V 200A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 979217-GS2MU3N 4008-GS2MU3N-ND
Product Name OEM Parts - OEM Parts (F - I) - GS2MU3N Disconnect Switch Components
Unlock Full Specs
to access all available technical data

Similar Products