Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DISCONNECT SWITCHES
SCHNEIDER ELECTRIC
GS2KK3 -- FUSE SWITCH DISCONNECTORS
Schneider Electric
Fuse Switch Disconnectors
GS2KK3
Description
Schneider Electric GS2KK3
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric GS2KK3
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Switch Disconnectors
2120165
Fuse Switch Disconnectors
2120165
Schneider Electric GS2KK3
Schneider Electric GS2KK3
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Disconnect Switches
Product Number
2120165
Product Name
Fuse Switch Disconnectors
Type
Fusible
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses Fusible Disconnect Switches - VPS
Specs
Type
Fusible
Current Rating
160 to 1600 amps
Operating Voltage
690 to 1200 volts
View Details
TE Connectivity
Battery Disconnect Switches
K1060106
Specs
Current Rating
400 amps
Operating Voltage
32 volts
Poles
1P
View Details
Nexperia B.V.
0.5 V to 1.8 V, 1.5 A peak, 12 mΩ, load switch
NPS1001UPZ
Specs
Approvals
RoHS
View Details
RS Components, Ltd.
Isolator Switches
1365292
Specs
Phase
Three Phase
Mounting Style
Panel; Panel mount
Poles
3P; 3
View Details