Schneider Electric, Ltd. Rotary Handles GS2AH110

Description
Schneider Electric GS2AH110
Request a Quote
Description
Schneider Electric GS2AH110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Handles - 6763148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Handles
6763148
Rotary Handles 6763148
Schneider Electric GS2AH110

Schneider Electric GS2AH110

Supplier's Site
Handle - 57492132 - Radwell International
Willingboro, NJ, United States
Handle
57492132
Handle 57492132
CAM AND DISCONNECT SWITCH HANDLE ASSEMBLY FOR USE WITH GS, TESYS. FREE 2 YEAR RADWELL WARRANTY

CAM AND DISCONNECT SWITCH HANDLE ASSEMBLY FOR USE WITH GS, TESYS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 6763148 57492132
Product Name Rotary Handles Handle
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers
Assembly housing KG - KG - MBK311/GB -  - Schmersal Inc.
Specs
Height 3.31 inches (84 mm)
Tapered Handle Diameter 3.35 inches (85 mm)
View Details