Schneider Electric Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class CC, IEC GS1EERU30

Description
GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety. Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position. Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available. Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch. ” Features Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2
Description
GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety. Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position. Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available. Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch. ” Features Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class CC, IEC - 70060553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class CC, IEC
70060553
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class CC, IEC 70060553
GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety. Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position. Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available. Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch. ” Features Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2

GS1 Fusible/LK3 Non-fusible disconnects
Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety.
Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint
Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position.
Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available.
Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch.
”
Features

  • Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space
  • Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement
  • Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open
  • Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements
    Specifications
  • Approvals UL Listed - CSA Certified - IEC Rated
  • Terminal Type Lugs (Built-In)
  • Maximum Voltage Rating 600 VAC
  • Fuse Type Class CC
  • Type GS1, GS2
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Disconnect Switches
Product Number 70060553
Product Name Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class CC, IEC
Type Fusible
Power AC
Mounting Style Panel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1158544 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-DF3N-1S-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Motor Disconnect Switches - KUE380 - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details