Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061194-GS1AM101
Current Rating: 6 A
Number of Contacts: 1
Mounting: SMD (SMT)
Contact Current Rating: 10 A
Number of Poles: 1
Categories: OEM Parts(F-I)
Case / Package: 600
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Throw Configuration: SP
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 4008-GS1AM101-ND | 1061194-GS1AM101 |
| Product Name | Configurable Switch Contact Blocks | OEM Parts - OEM Parts (F - I) - GS1AM101 |