The GF1620B7 is an impulse relay with two normally open contacts, rated for 16 A at 250 V AC, controlled by a 24 V AC coil. It mounts on a 35 mm symmetrical DIN rail and uses screw clamp terminals for control circuit cables (1.5-2.5 mm²) and power circuit cables (0.5-6 mm²). Operating time is 70 ms for both closing and opening, with a maximum rate of 900 cycles per hour. It meets IEC 60669-1 and IEC 60669-2 standards, has an IP40 protection rating in enclosure, and operates between -20 °C and 50 °C. Mechanical durability is 1 million cycles; electrical durability is 200,000 cycles at AC-21. Dimensions are 81 mm × 18 mm × 64 mm, and it weighs 0.11 kg. RoHS compliant and mercury-free.
IMPULSE RELAY, DPST-NO, 16A, 250VAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71AH4403 |
| Product Name | Impulse Relay, Dpst-No, 16A, 250Vac Rohs Compliant Schneider Electric |
| Features | Latching |