Schneider Electric Contactors GC6340M5

Description
Schneider Electric GC6340M5 Contactor
Request a Quote Datasheet
Description
Schneider Electric GC6340M5 Contactor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactors - 2439882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Contactors
2439882
Contactors 2439882
Schneider Electric GC6340M5 Contactor

Schneider Electric GC6340M5 Contactor

Supplier's Site
Relay, 4Pst-No, 415Vac, 63A; Load Current Inductive Schneider Electric - 67AH2660 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pst-No, 415Vac, 63A; Load Current Inductive Schneider Electric
67AH2660
Relay, 4Pst-No, 415Vac, 63A; Load Current Inductive Schneider Electric 67AH2660
RELAY, 4PST-NO, 415VAC, 63A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:63A; Coil Voltage VAC RoHS Compliant: Yes

RELAY, 4PST-NO, 415VAC, 63A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:63A; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 2439882 67AH2660
Product Name Contactors Relay, 4Pst-No, 415Vac, 63A; Load Current Inductive Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1393132-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 120 volts
View Details
Contactors - 3596-GV241CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.64 - Modular contactor - 226402304610 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details