CONTACTOR, 4 POLE, 25A; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:-; Contact Configuration:4PST; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:25A; Coil Voltage VAC Nom:240V; Coil RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 67AH2658 |
| Product Name | Contactor, 4 Pole, 25A; Load Current Inductive Schneider Electric |
| Type | Electrical Contactor |