Schneider Electric Contactor, 3Pst-No, 240V, Din Rail; Load Current Inductive Schneider Electric GC2530M5

Description
CONTACTOR, 3PST-NO, 240V, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 240V, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 240V, Din Rail; Load Current Inductive Schneider Electric - 66AH5868 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 240V, Din Rail; Load Current Inductive Schneider Electric
66AH5868
Contactor, 3Pst-No, 240V, Din Rail; Load Current Inductive Schneider Electric 66AH5868
CONTACTOR, 3PST-NO, 240V, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 240V, DIN RAIL; Load Current Inductive:25A; Relay Mounting:DIN Rail; Operating Voltage:250VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 66AH5868
Product Name Contactor, 3Pst-No, 240V, Din Rail; Load Current Inductive Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 4-1611007-2 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 3596-GX11SC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490604312 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details