Schneider Electric, Ltd. Gear Box GBK0600550F

Description
GEARBOX KIT, ADAPTATION KIT FOR MOTOR/GEAR-BOX COMBINATION, RANGE COMPATIBILITY: LEXIUM 32 LEXIUM 62 ILM LEXIUM 62 LEXIUM 52, SIZE 60 FOR BSH MOTORS, KIT COMPOSITION: AN ADAPTOR PLATE/A SHAFT END ADAPTER/SCREWS AND BOLTS FOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX KIT, ADAPTATION KIT FOR MOTOR/GEAR-BOX COMBINATION, RANGE COMPATIBILITY: LEXIUM 32 LEXIUM 62 ILM LEXIUM 62 LEXIUM 52, SIZE 60 FOR BSH MOTORS, KIT COMPOSITION: AN ADAPTOR PLATE/A SHAFT END ADAPTER/SCREWS AND BOLTS FOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 60234076 - Radwell International
Willingboro, NJ, United States
Gear Box
60234076
Gear Box 60234076
GEARBOX KIT, ADAPTATION KIT FOR MOTOR/GEAR-BOX COMBINATION, RANGE COMPATIBILITY: LEXIUM 32 LEXIUM 62 ILM LEXIUM 62 LEXIUM 52, SIZE 60 FOR BSH MOTORS, KIT COMPOSITION: AN ADAPTOR PLATE/A SHAFT END ADAPTER/SCREWS AND BOLTS FOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY

GEARBOX KIT, ADAPTATION KIT FOR MOTOR/GEAR-BOX COMBINATION, RANGE COMPATIBILITY: LEXIUM 32 LEXIUM 62 ILM LEXIUM 62 LEXIUM 52, SIZE 60 FOR BSH MOTORS, KIT COMPOSITION: AN ADAPTOR PLATE/A SHAFT END ADAPTER/SCREWS AND BOLTS FOR MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 60234076
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details
GB36 35:1 Spur / 40:1 Worm Composite - GB36-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
KHK CBX-191TC, T Type, Size 19, Style C, CBX Bevel Box - cbx-191tc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details