Schneider Electric Circuit Breakers GB2DB07

Description
CIR BRK THRMMAG 2A 415VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 2A 415VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2DB07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2DB07-ND
Circuit Breakers 4008-GB2DB07-ND
CIR BRK THRMMAG 2A 415VAC 48VDC

CIR BRK THRMMAG 2A 415VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3123780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123780
Thermal Breakers 3123780
Schneider Electric GB2DB07

Schneider Electric GB2DB07

Supplier's Site
Circuit Breaker, 2 Pole, Din Rail/panel; Product Range Schneider Electric - 66AH5846 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, Din Rail/panel; Product Range Schneider Electric
66AH5846
Circuit Breaker, 2 Pole, Din Rail/panel; Product Range Schneider Electric 66AH5846
CIRCUIT BREAKER, 2 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (07- RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (07- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2DB07-ND 3123780 66AH5846
Product Name Circuit Breakers Thermal Breakers Circuit Breaker, 2 Pole, Din Rail/panel; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 1393255-9 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers