The GB2CD16 is a thermal-magnetic circuit breaker for control applications, rated at 10 A and 250 V AC at 50/60 Hz, with a breaking capacity of 1.5 kA at 240 V AC and 1.5 kA at 24 V DC. It features 1P + N poles, a toggle control, and is mounted by clips on a rail or plate in horizontal or vertical positions. The device has a width of 15 mm, height of 74 mm, and depth of 67 mm, with terminal connections accommodating solid cables from 0.75 to 6 mm² and flexible cables from 0.75 to 4 mm². It meets IEC 60947-2, IEC 60947-5-1, CSA C22.2 No 235, and UL 1077 standards, with an IP20 protection rating and operation from -20 to 60 °C. The unit is certified for UL and CSA, complies with EU RoHS, and is classified as a Green Premium product.
10A CIRCUIT PROTECTOR W/AUXILARY CIRCUIT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 15B8637 |
| Product Name | 10A Circuit Protector W/auxilary Circuit Schneider Electric |