Schneider Electric Circuit Breakers GB2CD10

Description
CIR BRK THRMMAG 5A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 5A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CD10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CD10-ND
Circuit Breakers 4008-GB2CD10-ND
CIR BRK THRMMAG 5A 277VAC 48VDC

CIR BRK THRMMAG 5A 277VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3239037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3239037
Thermal Breakers 3239037
Schneider Electric GB2CD10

Schneider Electric GB2CD10

Supplier's Site
Thermomagnetic Ckt Breaker, 1P, 5A Rohs Compliant Schneider Electric - 69AH7922 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 1P, 5A Rohs Compliant Schneider Electric
69AH7922
Thermomagnetic Ckt Breaker, 1P, 5A Rohs Compliant Schneider Electric 69AH7922
THERMOMAGNETIC CKT BREAKER, 1P, 5A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 1P, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CD10-ND 3239037 69AH7922
Product Name Circuit Breakers Thermal Breakers Thermomagnetic Ckt Breaker, 1P, 5A Rohs Compliant Schneider Electric
Rated Current 5 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C32UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers