Schneider Electric Circuit Breakers GB2CD07

Description
CIR BRK THRMMAG 2A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 2A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CD07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CD07-ND
Circuit Breakers 4008-GB2CD07-ND
CIR BRK THRMMAG 2A 277VAC 48VDC

CIR BRK THRMMAG 2A 277VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3239009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3239009
Thermal Breakers 3239009
Schneider Electric GB2CD07

Schneider Electric GB2CD07

Supplier's Site
Circuit Breaker Trip - 57497806 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57497806
Circuit Breaker Trip 57497806
CIRCUIT BREAKER, PROTECTOR, 2AMP 1POLE, 250VAC, 50/60HZ 6KA, W/AUXILIARY CIRCUIT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, PROTECTOR, 2AMP 1POLE, 250VAC, 50/60HZ 6KA, W/AUXILIARY CIRCUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker Trip -  - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
Circuit Breaker Trip
TELEMECANIQUE Circuit Breaker GB2CD07

TELEMECANIQUE Circuit Breaker GB2CD07

Supplier's Site
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric - 66AH5845 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric
66AH5845
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric 66AH5845
CIRCUIT BREAKER, 1 POLE, 250VAC; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 250VAC; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric - 15B8636 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric
15B8636
Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric 15B8636
CIRCUIT BREAKER, 1 POLE, 250VAC; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, 250VAC; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CD07-ND 3239009 57497806 66AH5845
Product Name Circuit Breakers Thermal Breakers Circuit Breaker Trip Circuit Breaker Trip Circuit Breaker, 1 Pole, 250Vac; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal-magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data