CIR BRK THRMG 0.5A 277VAC 48VDC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3238983 | 4008-GB2CD05-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Text for Mounting | Din rail mount | |
| Terminal Type | Screw | |
| Rated Current | 0.5000 amps |