Schneider Electric Thermal Breakers GB2CB16

Description
Schneider Electric GB2CB16
Request a Quote Datasheet
Description
Schneider Electric GB2CB16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 3123718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123718
Thermal Breakers 3123718
Schneider Electric GB2CB16

Schneider Electric GB2CB16

Supplier's Site
Circuit Breakers - 4008-GB2CB16-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB16-ND
Circuit Breakers 4008-GB2CB16-ND
CIR BRK THRMMG 10A 277VAC 48VDC

CIR BRK THRMMG 10A 277VAC 48VDC

Buy Now Datasheet
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric - 96F2005 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric
96F2005
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric 96F2005
Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:138A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:138A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker Trip - 57497781 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57497781
Circuit Breaker Trip 57497781
CIRCUIT BREAKER, GB2 SERIES, 10 AMP, 1 POLE, 24 VDC, 277 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, GB2 SERIES, 10 AMP, 1 POLE, 24 VDC, 277 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker Trip -  - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
Circuit Breaker Trip
TELEMECANIQUE Circuit Breaker GB2CB16

TELEMECANIQUE Circuit Breaker GB2CB16

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3123718 4008-GB2CB16-ND 96F2005 57497781
Product Name Thermal Breakers Circuit Breakers Thermal Magnetic Circuit Breaker; Product Range Schneider Electric Circuit Breaker Trip Circuit Breaker Trip
Number of Poles 1 1 1
Mounting Style Din Rail Mounted Din Rail Mounted
Text for Mounting Din rail mount DIN Rail
Terminal Type Screw
Rated Current 10 amps 138 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1-63-3-8-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-2313-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers