Schneider Electric Circuit Breakers GB2CB12

Description
CIR BRK THRMMAG 6A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 6A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CB12-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB12-ND
Circuit Breakers 4008-GB2CB12-ND
CIR BRK THRMMAG 6A 277VAC 48VDC

CIR BRK THRMMAG 6A 277VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3123689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123689
Thermal Breakers 3123689
Schneider Electric GB2CB12

Schneider Electric GB2CB12

Supplier's Site
Circuit Breaker Trip - 57497772 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57497772
Circuit Breaker Trip 57497772
CIRCUIT BREAKER, GB2 SERIES, 6 AMP, 1 POLE, 277 VAC / 48 VDC, THERMAL-MAGNETIC, TOGGLE CONTROL, RAIL/PLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, GB2 SERIES, 6 AMP, 1 POLE, 277 VAC / 48 VDC, THERMAL-MAGNETIC, TOGGLE CONTROL, RAIL/PLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CB12-ND 3123689 57497772
Product Name Circuit Breakers Thermal Breakers Circuit Breaker Trip
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C30UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 30 amps
View Details
2 suppliers
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details
RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers