Schneider Electric Circuit Breakers GB2CB10

Description
CIR BRK THRMMAG 5A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 5A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CB10-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB10-ND
Circuit Breakers 4008-GB2CB10-ND
CIR BRK THRMMAG 5A 277VAC 48VDC

CIR BRK THRMMAG 5A 277VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3123673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123673
Thermal Breakers 3123673
Schneider Electric GB2CB10

Schneider Electric GB2CB10

Supplier's Site
Circuit Breaker Trip - 57497770 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57497770
Circuit Breaker Trip 57497770
CIRCUIT BREAKER, GB2 SERIES, 5 AMP, 1 POLE, 380/415 VAC, 50/60 HZ, TOGGLE CONTROL TYPE, THERMAL MAGNETIC, RAIL/PLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, GB2 SERIES, 5 AMP, 1 POLE, 380/415 VAC, 50/60 HZ, TOGGLE CONTROL TYPE, THERMAL MAGNETIC, RAIL/PLATE MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric - 96F2002 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric
96F2002
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric 96F2002
Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:66A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:66A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CB10-ND 3123673 57497770 96F2002
Product Name Circuit Breakers Thermal Breakers Circuit Breaker Trip Thermal Magnetic Circuit Breaker; Product Range Schneider Electric
Rated Current 5 amps 5 amps 66 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data