Schneider Electric Thermal Breakers GB2CB08

Description
Schneider Electric GB2CB08
Request a Quote Datasheet
Description
Schneider Electric GB2CB08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 3123651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123651
Thermal Breakers 3123651
Schneider Electric GB2CB08

Schneider Electric GB2CB08

Supplier's Site
Circuit Breakers - 4008-GB2CB08-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB08-ND
Circuit Breakers 4008-GB2CB08-ND
CIR BRK THRMMAG 3A 277VAC 48VDC

CIR BRK THRMMAG 3A 277VAC 48VDC

Buy Now Datasheet
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric - 96F2000 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric
96F2000
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric 96F2000
Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric - 66AH5843 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric
66AH5843
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric 66AH5843
CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3123651 4008-GB2CB08-ND 96F2000 66AH5843
Product Name Thermal Breakers Circuit Breakers Thermal Magnetic Circuit Breaker; Product Range Schneider Electric Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric
Number of Poles 1 1 1
Mounting Style Din Rail Mounted Din Rail Mounted
Text for Mounting Din rail mount DIN Rail DIN Rail, Panel
Terminal Type Screw
Rated Current 3 amps 40 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-6967-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-2861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - A-0709J -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details