Schneider Electric Circuit Breakers GB2CB07

Description
CIR BRK THRMMAG 2A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 2A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CB07-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB07-ND
Circuit Breakers 4008-GB2CB07-ND
CIR BRK THRMMAG 2A 277VAC 48VDC

CIR BRK THRMMAG 2A 277VAC 48VDC

Buy Now Datasheet
Thermal Breakers - 3123645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
3123645
Thermal Breakers 3123645
Schneider Electric GB2CB07

Schneider Electric GB2CB07

Supplier's Site
Din Rail Mount Circuit Breaker - 57497758 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57497758
Din Rail Mount Circuit Breaker 57497758
CIRCUIT BREAKER, 1 POLE, 2AMP, 380/415VAC, 50/60HZ, IP20. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 1 POLE, 2AMP, 380/415VAC, 50/60HZ, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric - 36AJ9326 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric
36AJ9326
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric 36AJ9326
CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CB07-ND 3123645 57497758 36AJ9326
Product Name Circuit Breakers Thermal Breakers Din Rail Mount Circuit Breaker Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-22081-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 1C7UL - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Circuit Breakers - TA45-A326H040C0-AZM01-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details