Schneider Electric Circuit Breakers GB2CB06

Description
CIR BRK THRMMAG 1A 277VAC 48VDC
Request a Quote Datasheet
Description
CIR BRK THRMMAG 1A 277VAC 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-GB2CB06-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GB2CB06-ND
Circuit Breakers 4008-GB2CB06-ND
CIR BRK THRMMAG 1A 277VAC 48VDC

CIR BRK THRMMAG 1A 277VAC 48VDC

Buy Now Datasheet
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric - 96F1998 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric
96F1998
Thermal Magnetic Circuit Breaker; Product Range Schneider Electric 96F1998
Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Thermal Magnetic Circuit Breaker; Product Range:TeSys Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric - 66AH5842 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric
66AH5842
Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric 66AH5842
CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

CIRCUIT BREAKER, 1 POLE, DIN RAIL/PANEL; Product Range:TeSys GB2 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating V DC:48V; Voltage Rating VAC:250V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (0 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker Trip - 57497752 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57497752
Circuit Breaker Trip 57497752
1 AMP, 1 POLE, BACKPLATE, CLIP, DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 67MM DEEP X 74MM HIGH X 15MM WIDE. FREE 2 YEAR RADWELL WARRANTY

1 AMP, 1 POLE, BACKPLATE, CLIP, DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, MULTIPLE BREAKING CAPACITY RATINGS, 67MM DEEP X 74MM HIGH X 15MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-GB2CB06-ND 96F1998 66AH5842 57497752
Product Name Circuit Breakers Thermal Magnetic Circuit Breaker; Product Range Schneider Electric Circuit Breaker, 1 Pole, Din Rail/panel; Product Range Schneider Electric Circuit Breaker Trip
Rated Current 1 amps 14 amps 1 amps 1 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU1.6L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-4400.0280-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-209-2-1-63-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details