Invensys Eurotherm USA Isolating Signal Conditioner; Signal Conditioner Input Eurotherm Controls G438-0001.V1

Description
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Signal Conditioner; Signal Conditioner Input Eurotherm Controls - 07P8538 - Newark, An Avnet Company
Chicago, IL, United States
Isolating Signal Conditioner; Signal Conditioner Input Eurotherm Controls
07P8538
Isolating Signal Conditioner; Signal Conditioner Input Eurotherm Controls 07P8538
ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Product Range:- RoHS Compliant: Yes

ISOLATING SIGNAL CONDITIONER; Signal Conditioner Input:Potentiometer; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:0.1%; Supply Voltage Min:9VDC; Supply Voltage Max:30VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07P8538
Product Name Isolating Signal Conditioner; Signal Conditioner Input Eurotherm Controls
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details