Juno Lighting Group Fluorescent Recessed Housing FWSQ26-42ESATSFLD1

Description
WALL WASH RECESSED DOWNLIGHT HOUSING TYPE 6 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM FWSQ26 MODEL
Datasheet
Description
WALL WASH RECESSED DOWNLIGHT HOUSING TYPE 6 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM FWSQ26 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FWSQ26-42ESATSFLD1 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
FWSQ26-42ESATSFLD1
Fluorescent Recessed Housing FWSQ26-42ESATSFLD1
WALL WASH RECESSED DOWNLIGHT HOUSING TYPE 6 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM FWSQ26 MODEL
  • WALL WASH RECESSED DOWNLIGHT HOUSING TYPE
  • 6 1/2 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F42 TRT, 4 PIN LAMP TYPE
  • 42 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
  • FWSQ26 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FWSQ26-42ESATSFLD1
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details