Juno Lighting Group Fluorescent Recessed Housing FW26-42E-SACSF-CW

Description
CORNER WALL WASH RECESSED HOUSING TYPE 5 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 3 INCH X 5 INCH GALVANIZED STEEL, (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FW26 MODEL
Datasheet
Description
CORNER WALL WASH RECESSED HOUSING TYPE 5 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 3 INCH X 5 INCH GALVANIZED STEEL, (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FW26 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FW26-42E-SACSF-CW - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
FW26-42E-SACSF-CW
Fluorescent Recessed Housing FW26-42E-SACSF-CW
CORNER WALL WASH RECESSED HOUSING TYPE 5 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F42 TRT, 4 PIN LAMP TYPE 42 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 3 INCH X 5 INCH GALVANIZED STEEL, (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FW26 MODEL
  • CORNER WALL WASH RECESSED HOUSING TYPE
  • 5 1/2 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F42 TRT, 4 PIN LAMP TYPE
  • 42 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 3 INCH X 5 INCH GALVANIZED STEEL, (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
  • FW26 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FW26-42E-SACSF-CW
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details