BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
Juno Lighting Group
Done
Datasheet
Description
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
QUASAR[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
WITH CLEAR LAMP
FT MODEL
BLACK BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
BT37 MOGUL BASE METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE