Juno Lighting Group Area/Roadway Light FT1000MHTTSFL

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H WITH CLEAR LAMP FT MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H WITH CLEAR LAMP FT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - FT1000MHTTSFL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
FT1000MHTTSFL
Area/Roadway Light FT1000MHTTSFL
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE QUASAR[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H WITH CLEAR LAMP FT MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 2 INCH TENON, 2 3/8 INCH OD SLIP FITTER MOUNTING
  • MAGNETIC, PROBE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • FULL CUTOFF, FORWARD THROW DISTRIBUTION/BEAM SPREAD
  • CLEAR FLAT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • QUASAR[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 23 3/4 INCH L X 23 3/4 INCH W X 10 INCH H
  • WITH CLEAR LAMP
  • FT MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FT1000MHTTSFL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details