Juno Lighting Group Floodlight Fixture FLS150PS277LPC

Description
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
Datasheet
Description
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLS150PS277LPC - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLS150PS277LPC
Floodlight Fixture FLS150PS277LPC
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH PHOTO CONTROL LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
  • 9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • HPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
  • 0.71 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH PHOTO CONTROL
  • LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
  • FLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLS150PS277LPC
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details