Juno Lighting Group Floodlight Fixture FLC1000MHQTSFLBL

Description
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PROBE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
Datasheet
Description
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PROBE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLC1000MHQTSFLBL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLC1000MHQTSFLBL
Floodlight Fixture FLC1000MHQTSFLBL
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PROBE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED BT56 MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
  • 23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
  • HPF, PROBE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BT56 MOGUL BASE METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 4.7 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • LENS TYPE FLAT TEMPERED GLASS LENS
  • WITH CLEAR HID LAMP
  • FLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLC1000MHQTSFLBL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details