DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, HIGH INTERRUPTING, LUGS ON BOTH ENDS, 2 POLE, 600 VAC RATING, 100 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 57486876 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |