Schneider Electric, Ltd. Molded Case Circuit Breaker FCL34040

Description
MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, EXTRA HIGH INTERRUPTING, LUGS ON BOTH ENDS, 3 POLE, 480 VAC RATING, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, EXTRA HIGH INTERRUPTING, LUGS ON BOTH ENDS, 3 POLE, 480 VAC RATING, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 57477704 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57477704
Molded Case Circuit Breaker 57477704
MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, EXTRA HIGH INTERRUPTING, LUGS ON BOTH ENDS, 3 POLE, 480 VAC RATING, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, EXTRA HIGH INTERRUPTING, LUGS ON BOTH ENDS, 3 POLE, 480 VAC RATING, 40 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 57477704
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 98826363 - Radwell International
Specs
Number of Poles 1
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details