Schneider Electric Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric FAL36070

Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric - 52F1506 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric
52F1506
Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric 52F1506
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAL Series; Current Rating:-; No. of Poles:-; Voltage Rating VDC:-; Voltage Rating VAC:-; Circuit Breaker Mounting:- RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57461694 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57461694
Molded Case Circuit Breaker 57461694
DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 70 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOLDED CASE CIRCUIT BREAKER, 100 AMP FRAME TYPE, LUGS ON BOTH ENDS, 3 POLE, 600 VAC RATING, 70 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 52F1506 57461694
Product Name Thermal Magnetic Circuit Breaker; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-611-13-ND - DigiKey
Specs
Rated Current 13 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C60UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1REG4-33883-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details