Schneider Electric Voltage Transformer, 600V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric EXN30T65H

Description
VOLTAGE TRANSFORMER, 600V, 30KVA, 60HZ; Input Voltage:600V; Output Voltage:208V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 600V, 30KVA, 60HZ; Input Voltage:600V; Output Voltage:208V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 600V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric - 71AJ7987 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 600V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric
71AJ7987
Voltage Transformer, 600V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric 71AJ7987
VOLTAGE TRANSFORMER, 600V, 30KVA, 60HZ; Input Voltage:600V; Output Voltage:208V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 600V, 30KVA, 60HZ; Input Voltage:600V; Output Voltage:208V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7987
Product Name Voltage Transformer, 600V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
High Frequency Current Sense Transformers - CS4100V-01L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS
View Details
CST Series Low Frequency Current Sense Transformers - CST-1025 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0976 VA
View Details
4 suppliers
Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers