Schneider Electric Voltage Transformer, 480V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric EXN30T3155H

Description
VOLTAGE TRANSFORMER, 480V, 30KVA, 60HZ; Input Voltage:208V; Output Voltage:480V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 30KVA, 60HZ; Input Voltage:208V; Output Voltage:480V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric - 71AJ7985 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric
71AJ7985
Voltage Transformer, 480V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric 71AJ7985
VOLTAGE TRANSFORMER, 480V, 30KVA, 60HZ; Input Voltage:208V; Output Voltage:480V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 30KVA, 60HZ; Input Voltage:208V; Output Voltage:480V; Power Rating:30kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7985
Product Name Voltage Transformer, 480V, 30Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details