Schneider Electric Voltage Transformer, 240V, 112.5Kva/60Hz; Input Voltage Square D By Schneider Electric EXN112T6HCT

Description
VOLTAGE TRANSFORMER, 240V, 112.5KVA/60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:112.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 240V, 112.5KVA/60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:112.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 240V, 112.5Kva/60Hz; Input Voltage Square D By Schneider Electric - 71AJ7974 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 240V, 112.5Kva/60Hz; Input Voltage Square D By Schneider Electric
71AJ7974
Voltage Transformer, 240V, 112.5Kva/60Hz; Input Voltage Square D By Schneider Electric 71AJ7974
VOLTAGE TRANSFORMER, 240V, 112.5KVA/60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:112.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 240V, 112.5KVA/60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:112.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7974
Product Name Voltage Transformer, 240V, 112.5Kva/60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-131P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
1:4 LTCC Transformer, 1200 - 2200 MHz, 50Ω - TCN4-22+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details