VOLTAGE TRANSFRMR, 208V, 112.5KVA, 60HZ; Input Voltage:208V; Output Voltage:480V; Power Rating:112.5kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 71AJ7973 |
| Product Name | Voltage Transfrmr, 208V, 112.5Kva, 60Hz; Input Voltage Square D By Schneider Electric |
| Operating Frequency | 60 Hz |