Schneider Electric Voltage Transformer, 480V, 225Kva, 60Hz; Input Voltage Square D By Schneider Electric EX225T3HCU

Description
VOLTAGE TRANSFORMER, 480V, 225KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:225kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 225KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:225kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 225Kva, 60Hz; Input Voltage Square D By Schneider Electric - 71AJ7996 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 225Kva, 60Hz; Input Voltage Square D By Schneider Electric
71AJ7996
Voltage Transformer, 480V, 225Kva, 60Hz; Input Voltage Square D By Schneider Electric 71AJ7996
VOLTAGE TRANSFORMER, 480V, 225KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:225kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 225KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:225kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7996
Product Name Voltage Transformer, 480V, 225Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details