SECURITY LIGHT TYPE
5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
WHITE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
WALL-LUX[T], JUNO[R] BRAND
EWM MODEL
Juno Lighting Group
Done
Datasheet
Description
SECURITY LIGHT TYPE
5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
WHITE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
WALL-LUX[T], JUNO[R] BRAND
EWM MODEL
SECURITY LIGHT TYPE
5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
WHITE FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
WALL-LUX[T], JUNO[R] BRAND
EWM MODEL