Juno Lighting Group Outdoor Wall Light EWM42CFUNL

Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND EWM MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND EWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - EWM42CFUNL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
EWM42CFUNL
Outdoor Wall Light EWM42CFUNL
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND EWM MODEL
  • SECURITY LIGHT TYPE
  • 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • WALL-LUX[T], JUNO[R] BRAND
  • EWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EWM42CFUNL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details