Juno Lighting Group Outdoor Wall Light EWM42CF120LPC

Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - EWM42CF120LPC - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
EWM42CF120LPC
Outdoor Wall Light EWM42CF120LPC
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE BRONZE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
  • SECURITY LIGHT TYPE
  • 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • WALL-LUX[T], JUNO[R] BRAND
  • WITH PHOTO CONTROL
  • EWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EWM42CF120LPC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details