Schneider Electric Conduit Fittings ENN41325

Description
MANCHON GRIS 25MM
Request a Quote
Description
MANCHON GRIS 25MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2758764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2758764
Conduit Fittings 2758764
MANCHON GRIS 25MM

MANCHON GRIS 25MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2758764
Product Name Conduit Fittings
Size 0.8386 inch (21.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details